TE Connectivity Connector Hardware, Mounts, Locks & Retainers 212447-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 212447-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
212447-1
Connector Hardware, Mounts, Locks & Retainers 212447-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Singapore, Singapore
Electronic Connector
447-212447-1
Electronic Connector 447-212447-1
Female Rectangular Connector, Screw Mount, 12.7mm, Bulk Product overview: 212447-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-212447-1 can be used for catalog matching and distributor lookup.

Female Rectangular Connector, Screw Mount, 12.7mm, Bulk Product overview: 212447-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-212447-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - 1122-1252-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
1122-1252-ND
D-Sub, D-Shaped Connector Jackscrews 1122-1252-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews - 1315040-212447-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews
1315040-212447-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews 1315040-212447-1
Win Source Part Number: 1315040-212447-1 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews Series: Military, MIL-DTL-24308, AMPLIMITE Features: Hardware Included Package: Bulk Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series Thread Size: 4-40 Socket, 4-40 Screw Length - Below Head: 0.312" (7.92mm) Length - Threaded Portion Below Head: 0.312" (7.92mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 7318.15.6070 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 212447

Win Source Part Number: 1315040-212447-1
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Accessories - Jackscrews
Series: Military, MIL-DTL-24308, AMPLIMITE
Features: Hardware Included
Package: Bulk
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series
Thread Size: 4-40 Socket, 4-40 Screw
Length - Below Head: 0.312" (7.92mm)
Length - Threaded Portion Below Head: 0.312" (7.92mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 7318.15.6070
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 212447

Buy Now Datasheet
Connectors I/O - 212447-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
212447-1
Connectors I/O 212447-1
SCREW RTNR KITAMPLIMITE

SCREW RTNR KITAMPLIMITE

Buy Now
M24308 rectangular - 212447-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
212447-1
M24308 rectangular 212447-1
SCREW RTNR KIT,AMPLIMITE

SCREW RTNR KIT,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
212447-1
M24308 rectangular 212447-1
M24308 rectangular

M24308 rectangular

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 212447-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
212447-1
D-Sub, D-Shaped Connector Jackscrews 212447-1
CONN FEMALE SS SCREWLOCK KIT

CONN FEMALE SS SCREWLOCK KIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212447-1 447-212447-1 1122-1252-ND 1315040-212447-1 212447-1 212447-1 212447-1
Product Name Connector Hardware, Mounts, Locks & Retainers Electronic Connector D-Sub, D-Shaped Connector Jackscrews Connectors, Interconnects - D-Sub, D-Shaped Connectors - Accessories - Jackscrews Connectors I/O M24308 rectangular D-Sub, D-Shaped Connector Jackscrews
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-002-0306-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Shaped Connectors - 1218124-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - 1-172928-3-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; 180°
View Details
2 suppliers