Comm Circular Connect
CPC PLUG ASSEMBLY 23-13
13 (8 + 5 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CPC Plug, 13 Pos, Female Crimp, 250V, Black Thermoplastic Product overview: 211824-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211824-1 can be used for catalog matching and distributor lookup.
Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The insulation wire diameter of the power conductor is 0.220 in..
CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING; Product Range:CPC Series 4; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:13Contacts;
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 211824-1 | 211824-1 | A16035-ND | 436-211824-1 | 70087511 | 66F6174 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | 250V Electronic Connector | Connector; 13; Plug; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Free Hanging | Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Termination | Crimp |