TE Connectivity Box Mount D-Sub Connectors 211633-1

Description
Body Features Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : TE & Hughes part marking. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : TE & Hughes part marking. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 211633-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
211633-1
Box Mount D-Sub Connectors 211633-1
Body Features Non-Magnetic : Yes Retention Clip Material : Copper Alloy Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Other Comment : TE & Hughes part marking. Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Cable D-Sub Shell Size : 1 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Non-Magnetic : Yes
  • Retention Clip Material : Copper Alloy
  • Shell Material : Brass
  • Shell Plating Material : Gold

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Other


  • Comment : TE & Hughes part marking.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 1
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 211633-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Between Series Adapters - 1059938-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers