TE Connectivity Connector Hardware, Mounts, Locks & Retainers 212452-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 22.1 MM  [.87 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 22.1 MM  [.87 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 212452-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
212452-1
Connector Hardware, Mounts, Locks & Retainers 212452-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 22.1 MM  [.87 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC-2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 22.1 MM  [.87 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 4-40 UNC-2A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 212452-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
212452-1
D-Sub Connectors 212452-1
SCREWLOCK,FEMALE NON-MAG

SCREWLOCK,FEMALE NON-MAG

Buy Now
Singapore, Singapore
Electronic Connector
447-212452-1
Electronic Connector 447-212452-1
D-Sub Tools & Hardware SCREWLOCK FEMALE NON-MAG Product overview: 212452-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-212452-1 can be used for catalog matching and distributor lookup.

D-Sub Tools & Hardware SCREWLOCK FEMALE NON-MAG Product overview: 212452-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-212452-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - 212452-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
212452-1
D-Sub, D-Shaped Connector Jackscrews 212452-1
FEMALE SCREW LOCKS NON-MAG

FEMALE SCREW LOCKS NON-MAG

Supplier's Site Datasheet
Screwlock,female Non-Mag Amp - Te Connectivity - 75AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Screwlock,female Non-Mag Amp - Te Connectivity
75AC7173
Screwlock,female Non-Mag Amp - Te Connectivity 75AC7173
SCREWLOCK,FEMALE NON-MAG

SCREWLOCK,FEMALE NON-MAG

Supplier's Site
Screwlock,female Non-Mag Rohs Compliant Amp - Te Connectivity - 94B2028 - Newark, An Avnet Company
Chicago, IL, United States
Screwlock,female Non-Mag Rohs Compliant Amp - Te Connectivity
94B2028
Screwlock,female Non-Mag Rohs Compliant Amp - Te Connectivity 94B2028
SCREWLOCK,FEMALE NON-MAG ROHS COMPLIANT: YES

SCREWLOCK,FEMALE NON-MAG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212452-1 212452-1 447-212452-1 212452-1 75AC7173
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Jackscrews Screwlock,female Non-Mag Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125381-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers