TE Connectivity Circular Connector Housings 211769-5

Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A135665-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A135665-ND
Circular Connector Housings A135665-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - 211769-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
17-9 CPC RECEPT REV SEX

17-9 CPC RECEPT REV SEX

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity - 62M9366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity
62M9366
Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity 62M9366
CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135665-ND 211769-5 62M9366
Product Name Circular Connector Housings Circular Conn, Rcpt, 9Pos, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details