TE Connectivity Standard Circular Connectors 2120946-1

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2120946-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2120946-1
Standard Circular Connectors 2120946-1
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : Yes
  • Primary Product Color : Metalized Silver
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 0
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 12
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .34 - 1.5
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : T

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Screw

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 2120946-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2120946-1-ND
Circular Connector Assemblies 2120946-1-ND
4 (Power) Position Circular Connector Plug, Female Sockets

4 (Power) Position Circular Connector Plug, Female Sockets

Buy Now Datasheet
M12 Dc Power Socket Connector. T-Coded Amp - Te Connectivity - 36AC2117 - Newark, An Avnet Company
Chicago, IL, United States
M12 Dc Power Socket Connector. T-Coded Amp - Te Connectivity
36AC2117
M12 Dc Power Socket Connector. T-Coded Amp - Te Connectivity 36AC2117
M12 DC POWER SOCKET CONNECTOR. T-CODED

M12 DC POWER SOCKET CONNECTOR. T-CODED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120946-1 2120946-1-ND 36AC2117
Product Name Standard Circular Connectors Circular Connector Assemblies M12 Dc Power Socket Connector. T-Coded Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Termination Screw
Mounting Cable Mount (Free-Hanging) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details