TE Connectivity RJ45 Connectors 2120871-1

Description
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [.709 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [.709 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2120871-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2120871-1
RJ45 Connectors 2120871-1
Body Features Connector Profile : Standard Insulator Material : LCP Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Alloy Shield Plating Finish : Matte Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Status Indicator Type : None Wiring Pattern : Universal Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold over Nickel Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ] Dimensions Connector Height : 52 MM  [.709 INCH ] Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Blister Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Kit Connectors & Connector Components Type : Connector Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : LCP
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Alloy
  • Shield Plating Finish : Matte
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Status Indicator Type : None
  • Wiring Pattern : Universal

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold over Nickel
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [3 - 5 MICIN ]

Dimensions


  • Connector Height : 52 MM  [.709 INCH ]
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Kit
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular/Ethernet Connector Adapters - A121729-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
A121729-ND
Modular/Ethernet Connector Adapters A121729-ND
Modular Adapter Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Modular Adapter Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Buy Now Datasheet
Sealed Ethernet, Rj45, Jack, 8Pos, Cat5E; Modular Connector Type Amp - Te Connectivity - 52Y9952 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Ethernet, Rj45, Jack, 8Pos, Cat5E; Modular Connector Type Amp - Te Connectivity
52Y9952
Sealed Ethernet, Rj45, Jack, 8Pos, Cat5E; Modular Connector Type Amp - Te Connectivity 52Y9952
SEALED ETHERNET, RJ45, JACK, 8POS, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

SEALED ETHERNET, RJ45, JACK, 8POS, CAT5E; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120871-1 A121729-ND 52Y9952
Product Name RJ45 Connectors Modular/Ethernet Connector Adapters Sealed Ethernet, Rj45, Jack, 8Pos, Cat5E; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Panel Mount Panel Mount Panel Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-5406552-6 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
SDL Connectors - 1-1761184-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
View Details
6 suppliers
Rectangular Connector Contacts - A110978CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 28 AWG
View Details
4 suppliers
Modular Connectors / Ethernet Connectors - 1-532431-3 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers