TE Connectivity Card Edge Connectors - Edgeboard Connectors - 2129318-1 2129318-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 118703-2129318-1 Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Material - Insulation: Thermoplastic Gender: Female Mounting: Through Hole, Right Angle Read Out: Dual Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 118703-2129318-1 Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Material - Insulation: Thermoplastic Gender: Female Mounting: Through Hole, Right Angle Read Out: Dual Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - 2129318-1 - 118703-2129318-1 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 2129318-1
118703-2129318-1
Card Edge Connectors - Edgeboard Connectors - 2129318-1 118703-2129318-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 118703-2129318-1 Packaging: Reel - TR Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10μin (0.25μm) Material - Insulation: Thermoplastic Gender: Female Mounting: Through Hole, Right Angle Read Out: Dual Categories: Connectors, Interconnects Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 118703-2129318-1
Packaging: Reel - TR
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Material - Insulation: Thermoplastic
Gender: Female
Mounting: Through Hole, Right Angle
Read Out: Dual
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 303-2129318-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
303-2129318-1
Electronic Connector 303-2129318-1
CONN FMALE 52POS 0.031 GOLD Product overview: 2129318-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2129318-1 can be used for catalog matching and distributor lookup.

CONN FMALE 52POS 0.031 GOLD Product overview: 2129318-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2129318-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Minicard Connector Offset Moun Amp - Te Connectivity - 36AC2145 - Newark, An Avnet Company
Chicago, IL, United States
Minicard Connector Offset Moun Amp - Te Connectivity
36AC2145
Minicard Connector Offset Moun Amp - Te Connectivity 36AC2145
MINICARD CONNECTOR OFFSET MOUN

MINICARD CONNECTOR OFFSET MOUN

Supplier's Site
CONN FEMALE 52POS 0.031 GOLD - 792-2129318-1 - Utmel Electronic Limited
Hong Kong, China
CONN FEMALE 52POS 0.031 GOLD
792-2129318-1
CONN FEMALE 52POS 0.031 GOLD 792-2129318-1
CONN FEMALE 52POS 0.031 GOLD

CONN FEMALE 52POS 0.031 GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 118703-2129318-1 303-2129318-1 36AC2145 792-2129318-1
Product Name Card Edge Connectors - Edgeboard Connectors - 2129318-1 Electronic Connector Minicard Connector Offset Moun Amp - Te Connectivity CONN FEMALE 52POS 0.031 GOLD
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers