TE Connectivity RJ45 Connectors 2120864-1

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 28.9 MM  [2.047 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP67, IP65 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 28.9 MM  [2.047 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP67, IP65 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2120864-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2120864-1
RJ45 Connectors 2120864-1
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Shield Material : Copper Zinc Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ] Contact Underplating Material : Nickel Dimensions Connector Height : 28.9 MM  [2.047 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards IP Rating : IP67, IP65 Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Blister Pack Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Kit Grounding Options : Panel Ground Modular Connector Style : Plug Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 3.27 MICM  [128.74 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • Connector Height : 28.9 MM  [2.047 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • IP Rating : IP67, IP65
  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Blister Pack
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Kit
  • Grounding Options : Panel Ground
  • Modular Connector Style : Plug
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A121725-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A121725-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A121725-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC

Buy Now Datasheet
Connectors Modular, Ethernet & Premise Wiring - 2120864-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
2120864-1
Connectors Modular, Ethernet & Premise Wiring 2120864-1
Metal Plug with RJ45 CAT5e; 8pos.

Metal Plug with RJ45 CAT5e; 8pos.

Buy Now
Singapore, Singapore
Electronic Connector
366-2120864-1
Electronic Connector 366-2120864-1
(2120864-1) VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS. Product overview: 2120864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2120864-1 can be used for catalog matching and distributor lookup.

(2120864-1) VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS. Product overview: 2120864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-2120864-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2120864-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2120864-1
Modular Connectors / Ethernet Connectors 2120864-1
VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS.

VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS.

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
2120864-1
Modular Connectors / Ethernet Connectors 2120864-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Ethernet Connectors - 8952312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8952312
Ethernet Connectors 8952312
TE Connectivity 2120864-1 RJ45 Connector

TE Connectivity 2120864-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1646546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1646546
Ethernet Connectors 1646546
TE Connectivity 2120864-1 RJ45 Connector

TE Connectivity 2120864-1 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 2120864-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2120864-1
Modular Connectors / Ethernet Connectors 2120864-1
Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL CAT5E 8P

Modular Connectors / Ethernet Connectors VARIANT 14 PLUG METAL CAT5E 8P

Buy Now Datasheet
Variant 14; Metal Plug, Rj45,cat5E,8Pos. Amp - Te Connectivity - 76AC4326 - Newark, An Avnet Company
Chicago, IL, United States
Variant 14; Metal Plug, Rj45,cat5E,8Pos. Amp - Te Connectivity
76AC4326
Variant 14; Metal Plug, Rj45,cat5E,8Pos. Amp - Te Connectivity 76AC4326
VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS.

VARIANT 14; METAL PLUG, RJ45,CAT5E,8POS.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120864-1 A121725-ND 2120864-1 366-2120864-1 2120864-1 8952312 2120864-1 76AC4326
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Connectors Modular, Ethernet & Premise Wiring Electronic Connector Modular Connectors / Ethernet Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors Variant 14; Metal Plug, Rj45,cat5E,8Pos. Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cat6 Rj45 Modular Jack, 8Way; Modular Connector Type Te Connectivity - 03H3855 - Newark, An Avnet Company
Specs
Connector Type Modular Connector and RJ Connector
Mounting Cable Mount, Panel Mount
View Details
RJ45 Connectors - 1-406541-7 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details