TE Connectivity Standard Circular Connectors 2120947-1

Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2120947-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2120947-1
Standard Circular Connectors 2120947-1
Body Features Circular Connector Insulation Material Type : PA Hermetically Sealed : Yes Primary Product Color : Metalized Silver Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : Normal Number of Positions : 0 Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 12 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .34 - 1.5 Wire Size (AWG) : 22 - 16 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Industry Standards Compatible With Approved Standards Products : IEC Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Polarization Code : T Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Prewired : No Shell Type : Metal Termination Features Termination Method to Wire & Cable : Screw Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA
  • Hermetically Sealed : Yes
  • Primary Product Color : Metalized Silver
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 0
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 12
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .34 - 1.5
  • Wire Size (AWG) : 22 - 16

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Industry Standards


  • Compatible With Approved Standards Products : IEC

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded
  • Polarization Code : T

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Prewired : No
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Screw

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
436-2120947-1
Automotive Electronic Connector 436-2120947-1
Conn M12 Circular M 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive Product overview: 2120947-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2120947-1 can be used for catalog matching and distributor lookup.

Conn M12 Circular M 4 POS Crimp ST Cable Mount 4 Terminal 1 Port Automotive Product overview: 2120947-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-2120947-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 2120947-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M12 DC POWER PLUG CONNECTOR, T-CODED

M12 DC POWER PLUG CONNECTOR, T-CODED

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - 2120947-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2120947-1-ND
Circular Connector Assemblies 2120947-1-ND
4 (Power) Position Circular Connector Receptacle, Male Pins

4 (Power) Position Circular Connector Receptacle, Male Pins

Buy Now Datasheet
M12 Dc Power Plug Connector, T-Coded Amp - Te Connectivity - 36AC2118 - Newark, An Avnet Company
Chicago, IL, United States
M12 Dc Power Plug Connector, T-Coded Amp - Te Connectivity
36AC2118
M12 Dc Power Plug Connector, T-Coded Amp - Te Connectivity 36AC2118
M12 DC POWER PLUG CONNECTOR, T-CODED

M12 DC POWER PLUG CONNECTOR, T-CODED

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120947-1 436-2120947-1 2120947-1 2120947-1-ND 36AC2118
Product Name Standard Circular Connectors Automotive Electronic Connector Circular Connector Assemblies M12 Dc Power Plug Connector, T-Coded Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Automotive Connector Circular / Cylindrical Connectors
Termination Screw
Mounting Cable Mount (Free-Hanging) Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1393310-8 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Coax Connectors - 1-1337525-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Circular Connector Contacts - 097-0036-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers