TE Connectivity Connectors Circular, Industrial - Plastic 211766-1

Description
CPC PLUG ASSEMBLY SIZE 17-9
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 17-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 211766-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211766-1
Connectors Circular, Industrial - Plastic 211766-1
CPC PLUG ASSEMBLY SIZE 17-9

CPC PLUG ASSEMBLY SIZE 17-9

Buy Now
Singapore, Singapore
Electronic Connector
436-211766-1
Electronic Connector 436-211766-1
Conn CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bag Product overview: 211766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211766-1 can be used for catalog matching and distributor lookup.

Conn CPC SKT 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bag Product overview: 211766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211766-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 211766-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 17-9

CPC PLUG ASSEMBLY SIZE 17-9

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 4526578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4526578
Industrial Circular Connectors 4526578
TE Connectivity 211766-1

TE Connectivity 211766-1

Supplier's Site
Industrial Circular Connectors - 1904018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1904018
Industrial Circular Connectors 1904018
TE Connectivity 211766-1

TE Connectivity 211766-1

Supplier's Site
Circular Connector Housings - A1639-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1639-ND
Circular Connector Housings A1639-ND
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A; Black - 70087400 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A; Black
70087400
Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A; Black 70087400
Connector, Plug, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
211766-1
Connectors >> Connector Shells 211766-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site
Circular Connector Housings - 211766-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
211766-1
Circular Connector Housings 211766-1
CONN PLUG HSG FMALE 9POS INLINE

CONN PLUG HSG FMALE 9POS INLINE

Supplier's Site Datasheet
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 92F8387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
92F8387
Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity 92F8387
CIRCULAR CONNECTOR PLUG SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211766-1 436-211766-1 211766-1 4526578 A1639-ND 70087400 211766-1 211766-1 92F8387
Product Name Connectors Circular, Industrial - Plastic Electronic Connector Industrial Circular Connectors Circular Connector Housings Connector, CPC; 9; Plug; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A; Black Connectors >> Connector Shells Circular Connector Housings Circular Connector Plug Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Geometry Straight; Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers