TE Connectivity No. Of Contacts Te Connectivity 2129320-3.

Description
No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Through Hole Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes
Description
No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Through Hole Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 28AC8024 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
28AC8024
No. Of Contacts Te Connectivity 28AC8024
No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Through Hole Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes

No. of Contacts:20Contacts; Gender:Receptacle; Connector Mounting:Through Hole Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Stainless Steel Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8024
Product Name No. Of Contacts Te Connectivity
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products