TE Connectivity D-Sub Connector Savers 212562-1

Description
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 4 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 4 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Savers - 212562-1 - TE Connectivity
Berwyn, PA, United States
D-Sub Connector Savers
212562-1
D-Sub Connector Savers 212562-1
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Gold D-Sub Contact Size : 20 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Compatible With Connector Shell Size : 4 Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Gold
  • D-Sub Contact Size : 20

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Compatible With Connector Shell Size : 4

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Conn Svr,37 Pos,amplmte,trw Rohs Compliant Amp - Te Connectivity - 15H4910 - Newark, An Avnet Company
Chicago, IL, United States
Conn Svr,37 Pos,amplmte,trw Rohs Compliant Amp - Te Connectivity
15H4910
Conn Svr,37 Pos,amplmte,trw Rohs Compliant Amp - Te Connectivity 15H4910
CONN SVR,37 POS,AMPLMTE,TRW ROHS COMPLIANT: NO

CONN SVR,37 POS,AMPLMTE,TRW ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 212562-1 15H4910
Product Name D-Sub Connector Savers Conn Svr,37 Pos,amplmte,trw Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589484-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
2 suppliers
Solder D-Sub Connectors - 1-1740195-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Mounting Board Mount
Current Rating 4.5 amps
View Details
2 suppliers