TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2120339-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2120339-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2120339-1
Connector Hardware, Mounts, Locks & Retainers 2120339-1
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Industry Standards IP Rating : IP65 Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Side Clip Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Industry Standards


  • IP Rating : IP65

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Side Clip
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Heavy Duty Connector Accessories - A125193-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Accessories
A125193-ND
Heavy Duty Connector Accessories A125193-ND
Connector Locking Clip

Connector Locking Clip

Buy Now Datasheet
Side Clip Amp - Te Connectivity - 76AC4318 - Newark, An Avnet Company
Chicago, IL, United States
Side Clip Amp - Te Connectivity
76AC4318
Side Clip Amp - Te Connectivity 76AC4318
SIDE CLIP

SIDE CLIP

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2120339-1 A125193-ND 76AC4318
Product Name Connector Hardware, Mounts, Locks & Retainers Heavy Duty Connector Accessories Side Clip Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connectors - 1011-229-0205 - 853607-1011-229-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1518-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details