TE Connectivity D-Shaped Connectors 212506-5

Description
Body Features D-Sub Connector Insert Arrangement : 17C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 17C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 212506-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
212506-5
D-Shaped Connectors 212506-5
Body Features D-Sub Connector Insert Arrangement : 17C2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32, 7.5 Contact Options : Order Separately Contact Size : Size 20, Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 17C2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 17
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32, 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20, Size 8
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 212506-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
212506-5
D-Sub Connectors 212506-5
AMPLIMITE,ASY,PLUG,1 7C2,SZ 3

AMPLIMITE,ASY,PLUG,17C2,SZ 3

Buy Now
D-Sub, D-Shaped Connector Housings - 844-212506-5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
844-212506-5-ND
D-Sub, D-Shaped Connector Housings 844-212506-5-ND
AMPLIMITE,ASY,PLUG,1 7C2,SZ 3

AMPLIMITE,ASY,PLUG,17C2,SZ 3

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 212506-5 212506-5 844-212506-5-ND
Product Name D-Shaped Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055065-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
D-Sub Connectors - 1-2221860-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
PCB D-Sub Connectors - 1-1740196-5 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Termination Through Hole - Solder, Surface Mount
Mounting Board Mount
View Details