TE Connectivity Connector Hardware, Mounts, Locks & Retainers 211883-5

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.08 MM  [.357 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Assembly Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.08 MM  [.357 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Assembly Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 211883-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
211883-5
Connector Hardware, Mounts, Locks & Retainers 211883-5
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.08 MM  [.357 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 4-40 UNC 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Screwlock Assembly Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 9.08 MM  [.357 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 4-40 UNC 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Male Screwlock Assembly
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 211883-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
211883-5
M24308 rectangular 211883-5
SCREW RETAINER KIT,AMPLIMITE

SCREW RETAINER KIT,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
211883-5
M24308 rectangular 211883-5
M24308 rectangular

M24308 rectangular

Buy Now
Singapore, Singapore
Electronic Connector
447-211883-5
Electronic Connector 447-211883-5
Steel Screw Retainer, Male, Straight, Military Connector Accessory Product overview: 211883-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-211883-5 can be used for catalog matching and distributor lookup.

Steel Screw Retainer, Male, Straight, Military Connector Accessory Product overview: 211883-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Tools & Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 447-211883-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Jackscrews - 211883-5 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
211883-5
D-Sub, D-Shaped Connector Jackscrews 211883-5
CONN RETAINER MALE SCREW 4-40

CONN RETAINER MALE SCREW 4-40

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211883-5 211883-5 447-211883-5 211883-5
Product Name Connector Hardware, Mounts, Locks & Retainers M24308 rectangular Electronic Connector D-Sub, D-Shaped Connector Jackscrews
Connector Type Rectangular Connectors, Heavy Duty D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589474-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1858-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers