TE Connectivity Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity 211824-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:13CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:13CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC8020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity
28AC8020
Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity 28AC8020
CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:13CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23 13 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:13CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8020
Product Name Circular Connector Plug Size 23 13 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Straight Plug - 190310 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details