Manufacturer: Tyco Electronics
Win Source Part Number: 1122998-211771-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Signal Processing, Power Management
19 Position Circular Connector Receptacle Housing Panel Mount
19 Pos Circular Receptacle, Crimp, Straight, IP65, 250V Product overview: 211771-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211771-1 can be used for catalog matching and distributor lookup.
23-19 CPC RECEPT STND SEX
TE Connectivity 211771-1
TE Connectivity 211771-1
Comm Circular Connect
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 19 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts;
CIRCULAR CONNECTOR; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts;
Connector, Receptacle, Number of Positions 19, Plastic Shell, Nylon Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CONN RCPT HSNG MALE 19POS PNL MT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1122998-211771-1 | A1637-ND | 436-211771-1 | 211771-1 | 7099767 | 7099767P | 211771-1 | 66F3349 | 70087401 | 792-211771-1 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 211771-1 | Circular Connector Housings | 250V Electronic Connector | Connectors Circular, Industrial - Plastic | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Receptacle Size 23, 19 Position, Panel; Product Range Amp - Te Connectivity | Connector, CPC; 19; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A | CONN RCPT HSNG MALE 19POS PNL MT | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel mount | Flanged | Panel | ||||||
| Termination | Crimp | Crimp | ||||||||
| Voltage Rating | 250 volts | 250 volts | 250 volts |