TE Connectivity Rack & Panel Connectors 211991-6

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 211991-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
211991-6
Rack & Panel Connectors 211991-6
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Aluminum Alloy Configuration Features Keying Code : 1 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : None Signal Contacts : With Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 11841 Connector Mounting Type : Board Mount Hardware Type : Screw Panel Mount Feature Type : Clinch Nut Other Comment : Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove. Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Aluminum Alloy

Configuration Features


  • Keying Code : 1
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : None
  • Signal Contacts : With

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 11841
  • Connector Mounting Type : Board Mount
  • Hardware Type : Screw
  • Panel Mount Feature Type : Clinch Nut

Other


  • Comment : Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove.

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity - 12H6263 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity
12H6263
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity 12H6263
RECEPT ASSY,SZ 2,ARINC 600

RECEPT ASSY,SZ 2,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 211991-6 12H6263
Product Name Rack & Panel Connectors Recept Assy,sz 2,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products