TE Connectivity Rack & Panel Connectors 211991-9

Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 211991-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
211991-9
Rack & Panel Connectors 211991-9
Body Features Shell Finish : Chromate Conversion Coating Shell Plating Material : Trivalent Chromium Configuration Features Number of Inserts : 3 Release Style : Front, Rear Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin, Socket Contact Type (Module A) : Socket Contact Type (Module B) : Socket Contact Type (Module C) : Pin Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 6-32 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Shell Finish : Chromate Conversion Coating
  • Shell Plating Material : Trivalent Chromium

Configuration Features


  • Number of Inserts : 3
  • Release Style : Front, Rear

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Pin, Socket
  • Contact Type (Module A) : Socket
  • Contact Type (Module B) : Socket
  • Contact Type (Module C) : Pin

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 6-32
  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 211991-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
211991-9
ARINC Connector 211991-9
RECEPT ASSY,SZ 2,ARINC 600

RECEPT ASSY,SZ 2,ARINC 600

Buy Now
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity - 12H6265 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity
12H6265
Recept Assy,sz 2,arinc 600 Amp - Te Connectivity 12H6265
RECEPT ASSY,SZ 2,ARINC 600

RECEPT ASSY,SZ 2,ARINC 600

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211991-9 211991-9 12H6265
Product Name Rack & Panel Connectors ARINC Connector Recept Assy,sz 2,arinc 600 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details