TE Connectivity D-Shaped Connectors 211677-4

Description
Body Features Mating Retention Feature Material : Copper Alloy Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Copper Alloy Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 211677-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
211677-4
D-Shaped Connectors 211677-4
Body Features Mating Retention Feature Material : Copper Alloy Configuration Features Number of Positions : 78 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Copper Alloy

Configuration Features


  • Number of Positions : 78
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 211677-4-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
211677-4-ND
D-Sub, D-Shaped Connector Housings 211677-4-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
D-Sub Connectors - 211677-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
211677-4
D-Sub Connectors 211677-4
GRMT ASSY, 78 POSN, AMPLIMITE

GRMT ASSY, 78 POSN, AMPLIMITE

Buy Now
Grmt Assy, 78 Posn, Amplimite Rohs Compliant Amp - Te Connectivity - 15H4808 - Newark, An Avnet Company
Chicago, IL, United States
Grmt Assy, 78 Posn, Amplimite Rohs Compliant Amp - Te Connectivity
15H4808
Grmt Assy, 78 Posn, Amplimite Rohs Compliant Amp - Te Connectivity 15H4808
GRMT ASSY, 78 POSN, AMPLIMITE ROHS COMPLIANT: YES

GRMT ASSY, 78 POSN, AMPLIMITE ROHS COMPLIANT: YES

Supplier's Site
Grmt Assy, 78 Posn, Amplimite Amp - Te Connectivity - 41AJ6154 - Newark, An Avnet Company
Chicago, IL, United States
Grmt Assy, 78 Posn, Amplimite Amp - Te Connectivity
41AJ6154
Grmt Assy, 78 Posn, Amplimite Amp - Te Connectivity 41AJ6154
GRMT ASSY, 78 POSN, AMPLIMITE

GRMT ASSY, 78 POSN, AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211677-4 211677-4-ND 211677-4 15H4808
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Grmt Assy, 78 Posn, Amplimite Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
RF Connectors - 1050611-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers