TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
60
70
80
90
100
110
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
190
200
250
300
350
400
450
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB... | |
| Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB... | |
| Body Features Assembly Process Feature Material : Phosphor Bronze Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB... | |
| Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across... | |
| Body Features Blocked : No Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Sector, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Flexible, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across... | |
| Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 8 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Solid, Stranded Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 6 Dimensions Bolt Head Size (Across Flats)... | |
| Body Features Blocked : Yes Conductor Type : Stranded, Solid, Sector Mechanical Connector Conductor Material : Copper, Aluminum Configuration Features Number of Contact Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 10... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 13... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 22... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Solid, Stranded, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 22... | |
| Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded, Solid, Sector Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 27... | |
| Body Features Compatible Conductor Material : Aluminum Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper Configuration Features Number of Holes : 1 Contact Features... | |
| Body Features Compatible Conductor Material : Aluminum Conductor Type : Flexible Conductor Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Shape : Sector Solid, Round Solid Configuration Features Number of Bolts : 3 Number of Cores : 4 Dimensions Compatible Conductor Cross-Section Range - Branch... | |
| Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded, Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 3 Dimensions Bolt Head Size (Across Flats) (MM) : 27... | |
| Body Features Conductor Type : Solid, Sector, Stranded Mechanical Connector Conductor Material : Aluminum-Copper Configuration Features Number of Contact Bolts : 1 Dimensions Bolt Head Size (Across Flats) (MM) : 10 Conductor Cross-Section (MMSQ) :... | |
| Body Features Connector & Keying Code : A, D, E Primary Product Color : Orange Configuration Features Number of Sections : 3 Dimensions Connector Length : 113.2 MM [4.45 INCH ] Connector Width : 38.1 MM [1.5 INCH ] Mechanical Attachment... | |
| Body Features Connector & Keying Code : A Primary Product Color : Orange Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions Connector Length : 45.4 MM [1.78 INCH ] Connector Width : 40.6 MM [1.59 INCH ] Mechanical Attachment... | |
| Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... | |
| Body Features Connector & Keying Code : D-F Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 2... | |
| Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions... | |
| Body Features Connector & Keying Code : E, A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions :... | |
| Body Features Connector & Keying Code : E Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions... | |
| Body Features Connector & Keying Code : F Primary Product Color : Orange Configuration Features Number of Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1000 Dimensions... | |
| Body Features Connector Profile : Micro Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 5 Contact Features Contact Current Rating (Max) (AMP) :... | |
| Body Features Non-Magnetic : Yes Shell Material : Brass Shell Plating Material : Gold Configuration Features Number of Positions : 44 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Left Number of Columns : 12 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Right Number of Columns : 12 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Guide Location : Unguided Number of Columns : 12 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 180 Number of... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Retention Within... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 4 PCB Mount Orientation : Horizontal Contact... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 Number of Signal Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Vertical Contact... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height :... | |
| Body Features Primary Product Color : Natural Configuration Features Number of Positions : 18 Number of Rows : 2 Contact Features Contact Type : Tab Dimensions Connector Height : 14 MM [.551 INCH ] Connector Length : 34.6 MM [1.362 INCH ]... | |
| Body Features Primary Product Color : Natural Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Number of Rows : 1 Housing Features Centerline (Pitch) : 11 MM [.433 INCH ] Industry Standards UL... | |
| Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 -... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material :... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material :... | |
| Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Inner Ferrule | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Outer Ferrule | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield Sealable : No | |
| Body Features Product Weight : .01 KG [.023 LB ] Dimensions Compatible Conductor Diameter Range : 12.75 MM [.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging... | |
| Body Features Product Weight : .16 KG [.353 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 040, EN 50483-3... | |
| Body Features Product Weight : .35 KG [.772 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 12 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 040, EN 50483-3... | |
| Body Features Product Weight : .515 KG [1.136 LB ] Dimensions Bolt Size : 1 x M12, 2 x M16 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : EN... | |
| Body Features Product Weight : .525 KG [1.158 LB ] Dimensions Bolt Size : 1 x M12, 2 x M16 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : EN... | |
| Body Features Product Weight : 1.8 KG [3.969 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 2.4 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 1... | |
| Body Features Product Weight : 133 G [4.69 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 100 Compatible Conductor Cross-Section Range - Tap (MMSQ) :... | |
| Body Features Product Weight : 170 G [5.99 OZ ] Configuration Features Number of Bolts : 1 Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 7 - 120 Compatible Conductor Cross-Section Range - Tap (MMSQ) :... | |
| Body Features Product Weight : 3 KG [6.614 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 4.2 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 1... | |
| Body Features Product Weight : 3.4 KG [7.496 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 4.8 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Low Voltage, Medium... | |
| Body Features Product Weight : 5.7 KG [12.567 LB ] Electrical Characteristics Breaking Load (Min) (KN) : 8.4 Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Voltage Application : Medium Voltage, Low... | |
| Configuration Features Lightpipe Style : Reduced Length Number of Ports : 4 Port Matrix Configuration : 1 x 4 Dimensions PCB Thickness (Recommended) : 2.25 MM [.089 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing... | |
| Configuration Features Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM | |
| Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM | |
| Configuration Features Number of Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM | |
| Configuration Features Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 8.5 Dimensions Connector Height : .23 MM [5.8 INCH ] Wire Size (AWG) : 18 - 16 Housing Features Centerline (Pitch) : .16 MM | |
| Configuration Features Number of Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM [.118 INCH ]... | |
| Configuration Features Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Layout : Matrix Contact Type : Pin Dimensions Row-to-Row Spacing : 2.4 MM [.094 INCH ] Housing... | |
| Contact Features Contact Type : Pin Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Product Type : Data Bus Component Termination Features... | |
| Industry Standards IP Rating : IPX8, IPX5 Operation/Applicatio n Circuit Application : Power & Signal Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ] |
| << Prev | Next >> |