17-9 CPC RECEPT
9 Position Circular Connector Receptacle Housing Panel Mount
Comm Circular Connect
TE Connectivity 211767-1
Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 1, Receptacle, 9, Socket, Flange Mount, 17-9 RoHS Compliant: Yes
CONN RCPT HSNG MALE 9POS PNL MNT
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 211767-1 | A1636-ND | 211767-1 | 4526590 | 70087218 | 92F8448 | 792-211767-1 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | Industrial Circular Connectors | Connector, CPC; 9; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A | Circular Connector Receptacle, Size 17, 9 Position, Panel; Product Range Amp - Te Connectivity | CONN RCPT HSNG MALE 9POS PNL MNT | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Mounting | Panel Mount | Panel mount | Flanged | Panel | |||
| Geometry | Straight; Straight | Straight | A |