TE Connectivity Circular Connector Housings 211772-1

Description
CPC PLUG ASSEMBLY SIZE 23-19
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 23-19
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 211772-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1646-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1646-ND
Circular Connector Housings A1646-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
436-211772-1
13A 250V Electronic Connector 436-211772-1
19 Pos Male Crimp Circular Connector, 13A, 250V, IP65, Size 23 Product overview: 211772-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211772-1 can be used for catalog matching and distributor lookup.

19 Pos Male Crimp Circular Connector, 13A, 250V, IP65, Size 23 Product overview: 211772-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211772-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial - Plastic - 211772-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211772-1
Connectors Circular, Industrial - Plastic 211772-1
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Buy Now
Industrial Circular Connectors - 7099757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7099757
Industrial Circular Connectors 7099757
TE Connectivity 211772-1

TE Connectivity 211772-1

Supplier's Site
Industrial Circular Connectors - 7099757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7099757P
Industrial Circular Connectors 7099757P
TE Connectivity 211772-1

TE Connectivity 211772-1

Supplier's Site
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black - 70087406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black
70087406
Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black 70087406
Connector, Plug, Number of Positions 19, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 19, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity - 92F6110 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity
92F6110
Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity 92F6110
CIRCULAR CONNECTOR PLUG SIZE 23 19 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23 19 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
CONN PLUG HSG MALE 19POS INLINE - 792-211772-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG MALE 19POS INLINE
792-211772-1
CONN PLUG HSG MALE 19POS INLINE 792-211772-1
CONN PLUG HSG MALE 19POS INLINE

CONN PLUG HSG MALE 19POS INLINE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211772-1 A1646-ND 436-211772-1 211772-1 7099757 7099757P 70087406 92F6110 792-211772-1
Product Name Circular Connector Housings 13A 250V Electronic Connector Connectors Circular, Industrial - Plastic Industrial Circular Connectors Industrial Circular Connectors Connector, CPC; 19; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black Circular Connector Plug Size 23 19 Position Free Hanging; Product Range Amp - Te Connectivity CONN PLUG HSG MALE 19POS INLINE
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Panel
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BRR.1B.200.BSG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers