RJ45 CONNECTOR CAT6A IP20 PLUG
Plug Modular Connector 8p4c (RJ45, Ethernet) Position Shielded Cat6a IDC
RJ45 CONNECTOR CAT6A, IP20 PLUG
Modular Connectors / Ethernet Connectors
RJ45 CONNECTOR CAT6A, IP20 PLUG
Modular Connectors / Ethernet Connectors RJ45 CONNECTOR CAT6A IP20 PLUG BOX OF 10
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Orientation:Vertical
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2120892-2 | A124963-ND | 2120892-2 | 2120892-2 | 2120892-2 | 11AC2511 |
| Product Name | Connectors Modular, Ruggedized RJ / Ethernet | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Modular Connectors / Ethernet Connectors | Sealed Ethernet, Rj45, Plug, 8Pos, Cable; Modular Connector Type Te Connectivity |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |