TE Connectivity Industrial Circular Connectors 211769-1

Description
TE Connectivity 211769-1
Request a Quote Datasheet
Description
TE Connectivity 211769-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4526613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4526613
Industrial Circular Connectors 4526613
TE Connectivity 211769-1

TE Connectivity 211769-1

Supplier's Site
Industrial Circular Connectors - 1904020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1904020
Industrial Circular Connectors 1904020
TE Connectivity 211769-1

TE Connectivity 211769-1

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 211769-1 - 847649-211769-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 211769-1
847649-211769-1
Circular Connectors - Circular Connectors - Housings - 211769-1 847649-211769-1
Manufacturer: TE Connectivity Win Source Part Number: 847649-211769-1 Series: CPC Series 1 Features: Position Circular Connector Package: Bulk Family Name: 211769 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -211769-1-CSI, 2117691, -211769-1-SI, A1642

Manufacturer: TE Connectivity
Win Source Part Number: 847649-211769-1
Series: CPC Series 1
Features: Position Circular Connector
Package: Bulk
Family Name: 211769
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -211769-1-CSI, 2117691, -211769-1-SI, A1642

Buy Now Datasheet
 - 211769-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
17-9 CPC RECEPT REV SEX

17-9 CPC RECEPT REV SEX

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-211769-1
Electronic Connector 436-211769-1
9 Pos Circular Crimp Receptacle, Straight, Panel Mount, IP65 Product overview: 211769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211769-1 can be used for catalog matching and distributor lookup.

9 Pos Circular Crimp Receptacle, Straight, Panel Mount, IP65 Product overview: 211769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211769-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1642-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1642-ND
Circular Connector Housings A1642-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 211769-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211769-1
Connectors Circular, Industrial - Plastic 211769-1
17-9 CPC RECEPT REV SEX

17-9 CPC RECEPT REV SEX

Buy Now
Circular Connector Housings - 211769-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
211769-1
Circular Connector Housings 211769-1
CONN RCPT HSNG FMALE 9POS PNL MT

CONN RCPT HSNG FMALE 9POS PNL MT

Supplier's Site Datasheet
Connector, CPC; 9; Receptacle; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A - 70087403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Receptacle; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A
70087403
Connector, CPC; 9; Receptacle; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A 70087403
Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector Receptacle, Size 17, 9 Position, Panel; Product Range Amp - Te Connectivity - 71C8214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 9 Position, Panel; Product Range Amp - Te Connectivity
71C8214
Circular Connector Receptacle, Size 17, 9 Position, Panel; Product Range Amp - Te Connectivity 71C8214
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4526613 847649-211769-1 211769-1 436-211769-1 A1642-ND 211769-1 211769-1 70087403 71C8214
Product Name Industrial Circular Connectors Circular Connectors - Circular Connectors - Housings - 211769-1 Electronic Connector Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector Housings Connector, CPC; 9; Receptacle; Wire; 17; All Plastic; 15/16 in. - 20 UNEF-2A Circular Connector Receptacle, Size 17, 9 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details