TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1318115-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1318115-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1318115-4
Rectangular Wire & Cable Connectors & Housings 2-1318115-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Dimensions Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29788-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29788-ND
Rectangular Connector Housings A29788-ND
"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
Dynamic D2100 Tab Hsg 8P F/h Y Amp - Te Connectivity - 17R5851 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D2100 Tab Hsg 8P F/h Y Amp - Te Connectivity
17R5851
Dynamic D2100 Tab Hsg 8P F/h Y Amp - Te Connectivity 17R5851
DYNAMIC D2100 TAB HSG 8P F/H Y

DYNAMIC D2100 TAB HSG 8P F/H Y

Supplier's Site Datasheet
CONN HOUSING TAB 8POS KEY-Y - 792-2-1318115-4 - Utmel Electronic Limited
Hong Kong, China
CONN HOUSING TAB 8POS KEY-Y
792-2-1318115-4
CONN HOUSING TAB 8POS KEY-Y 792-2-1318115-4
CONN HOUSING TAB 8POS KEY-Y

CONN HOUSING TAB 8POS KEY-Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1318115-4 A29788-ND 17R5851 792-2-1318115-4
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic D2100 Tab Hsg 8P F/h Y Amp - Te Connectivity CONN HOUSING TAB 8POS KEY-Y
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337631-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-195-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contact Inserts - 1103431-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers