TE Connectivity Specialized 211580-5

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Specialized - 211580-5 - ODG (Origin Data Global)
Shenzhen, China
Specialized
211580-5
Specialized 211580-5
CONN HEADER 62POS PNL MNT

CONN HEADER 62POS PNL MNT

Supplier's Site Datasheet
Backplane Conn, Rcpt, 62Pos, 5Row; Product Range Amp - Te Connectivity - 68AH8142 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 62Pos, 5Row; Product Range Amp - Te Connectivity
68AH8142
Backplane Conn, Rcpt, 62Pos, 5Row; Product Range Amp - Te Connectivity 68AH8142
BACKPLANE CONN, RCPT, 62POS, 5ROW; Product Range:Metrimate Series; No. of Contacts:62Contacts; Pitch Spacing:5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:5mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 62POS, 5ROW; Product Range:Metrimate Series; No. of Contacts:62Contacts; Pitch Spacing:5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:5mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity - 38AH4129 - Newark, An Avnet Company
Chicago, IL, United States
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity
38AH4129
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity 38AH4129
MMATE,RCPT,62P,PSTD LF ROHS COMPLIANT: YES

MMATE,RCPT,62P,PSTD LF ROHS COMPLIANT: YES

Supplier's Site
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity - 87AJ9883 - Newark, An Avnet Company
Chicago, IL, United States
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity
87AJ9883
Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity 87AJ9883
MMATE,RCPT,62P,PSTD LF ROHS COMPLIANT: YES

MMATE,RCPT,62P,PSTD LF ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 211580-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
211580-5
Backplane Connectors - Specialized 211580-5
CONN HEADER 62POS PNL MNT

CONN HEADER 62POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211580-5 211580-5 68AH8142 38AH4129 211580-5
Product Name Specialized Backplane Conn, Rcpt, 62Pos, 5Row; Product Range Amp - Te Connectivity Mmate,rcpt,62P,pstd Lf Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
N (F) BH St. Connector for RG316 cable - ET-NFS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details