TE Connectivity Connectors Circular, Industrial - Plastic 211769-3

Description
17-9 CPC RECEPT REV SEX
Request a Quote Datasheet
Description
17-9 CPC RECEPT REV SEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 211769-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
211769-3
Connectors Circular, Industrial - Plastic 211769-3
17-9 CPC RECEPT REV SEX

17-9 CPC RECEPT REV SEX

Buy Now
Circular Connector Housings - A99559-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A99559-ND
Circular Connector Housings A99559-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-211769-3
250V Electronic Connector 436-211769-3
9 Pos Female Circular Connector, Crimp, IP65, 250V AC, 105°C Product overview: 211769-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211769-3 can be used for catalog matching and distributor lookup.

9 Pos Female Circular Connector, Crimp, IP65, 250V AC, 105°C Product overview: 211769-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211769-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 211769-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
17-9 CPC RECEPT REV SEX

17-9 CPC RECEPT REV SEX

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Mil Spec Circular Connectors - 6693194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
6693194
Mil Spec Circular Connectors 6693194
In-line,socket, size 17, 9 way,recepitle

In-line,socket, size 17, 9 way,recepitle

Supplier's Site
Mil Spec Circular Connectors - 1903816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
1903816
Mil Spec Circular Connectors 1903816
IN-LINE,SOCKET, SIZE 17, 9 WAY,RECEPITLE

IN-LINE,SOCKET, SIZE 17, 9 WAY,RECEPITLE

Supplier's Site
CONN RCPT HSG FMALE 9POS INLINE - 792-211769-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG FMALE 9POS INLINE
792-211769-3
CONN RCPT HSG FMALE 9POS INLINE 792-211769-3
CONN RCPT HSG FMALE 9POS INLINE

CONN RCPT HSG FMALE 9POS INLINE

Supplier's Site
Connector; CPC; 9; Receptacle; Amp Brand/Series 1; Free Hanging; 17 Shell Size; - 70082816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; CPC; 9; Receptacle; Amp Brand/Series 1; Free Hanging; 17 Shell Size;
70082816
Connector; CPC; 9; Receptacle; Amp Brand/Series 1; Free Hanging; 17 Shell Size; 70082816
Receptacle Connector, Panel Mount Style CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Used with pin contact. Wire termination.

Receptacle Connector, Panel Mount Style
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Used with pin contact. Wire termination.

Supplier's Site
Circular Connector Receptacle Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 95B1704 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
95B1704
Circular Connector Receptacle Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity 95B1704
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 9 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 Rohs Compliant Amp - Te Connectivity - 15J4637 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 Rohs Compliant Amp - Te Connectivity
15J4637
Circular Connector Housing, Cpc Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 Rohs Compliant Amp - Te Connectivity 15J4637
Circular Connector Housing, CPC Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 9, Socket, Free Hanging, 17-9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 211769-3 A99559-ND 436-211769-3 211769-3 6693194 792-211769-3 70082816 95B1704
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings 250V Electronic Connector Mil Spec Circular Connectors CONN RCPT HSG FMALE 9POS INLINE Connector; CPC; 9; Receptacle; Amp Brand/Series 1; Free Hanging; 17 Shell Size; Circular Connector Receptacle Size 17, 9 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details