TE Connectivity
Rack & Panel Connectors
211700-1
Description
Body Features Shell Finish : Chromate Conversion Coating
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket
Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Datasheet
Description
Body Features Shell Finish : Chromate Conversion Coating
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket
Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Shell Finish : Chromate Conversion Coating
Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 11Q2 Contact Type : Socket
Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 11841 Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut
Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Body Features
- Shell Finish : Chromate Conversion Coating
Contact Features
- Contact Arrangement Code (Module A) : 150
- Contact Arrangement Code (Module B) : 150
- Contact Arrangement Code (Module C) : 11Q2
- Contact Type : Socket
Mechanical Attachment
- Clinch Nut Quantity : 4
- Clinch Nut Size : 11841
- Connector Hardware Type : Screw
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Clinch Nut
Product Type Features
- Connector Product Type : Connector Kit
- Rack & Panel Connector Shell Size : 2
- Sealable : No
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
211700-1 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data