Win Source Part Number: 1363790-211773-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 42 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 211773
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 19
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 23-19
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic
Comm Circular Connect
19 Position Circular Connector Receptacle Housing Panel Mount
19 Pos Circular Receptacle, Crimp, UL94 V-0, IP65, 250V Product overview: 211773-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-211773-1 can be used for catalog matching and distributor lookup.
TE Connectivity 211773-1
TE Connectivity 211773-1
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 19 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:19Contacts;
Connector, Receptacle, Number of Positions 19, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1363790-211773-1 | 211773-1 | A1643-ND | 436-211773-1 | 6806867 | 99F3126 | 70087405 |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | 250V Electronic Connector | Industrial Circular Connectors | Circular Connector Receptacle Size 23, 19 Position, Panel; Product Range Amp - Te Connectivity | CPC Receptacle w/Mounting Holes,19 Pos.,Size 23,Reverse Sex,Series 1,VDE Tested | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount | Panel mount | Flanged | |||
| Contact Size (AWG) | 16 AWG | ||||||
| Termination | Crimp | Crimp |