TE Connectivity SATA Connectors 2129116-1

Description
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.5, 2, 1.3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .2 MICM  [8 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 6 MM  [.236 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , .8 MM , 1 MM  [.039 INCH , .031 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.8 MM  [.071 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.5, 2, 1.3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .2 MICM  [8 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 6 MM  [.236 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , .8 MM , 1 MM  [.039 INCH , .031 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.8 MM  [.071 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SATA Connectors - 2129116-1 - TE Connectivity
Berwyn, PA, United States
SATA Connectors
2129116-1
SATA Connectors 2129116-1
Configuration Features Keyed : Yes Number of Ports : 2 Number of Positions : 31 Number of Rows : 2 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Configuration : 6P + 7P + 18P Contact Current Rating (Max) (AMP) : 1.5, 2, 1.3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .2 MICM  [8 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Termination Area Plating Finish : Matte Dimensions Height Above PC Board : 6 MM  [.236 INCH ] PCB Thickness (Recommended) : 1 MM  [.039 INCH ] Housing Features Centerline (Pitch) : 1.27 MM , .8 MM , 1 MM  [.039 INCH , .031 INCH , .05 INCH ] Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Boardlock Length : 1.8 MM  [.071 INCH ] Connector Mounting Type : Board Mount Mating Alignment Type : Polarization Mounting Location : Bottom PCB Mount Retention : With PCB Mount Retention Type : Boardlock PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Style : Receptacle Connector System : Cable-to-Board Product Grouping : SATA Product Type : Connector Profile : Slimline Shell : Without Termination Features Termination Post Length : 1.8 MM  [.071 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Keyed : Yes
  • Number of Ports : 2
  • Number of Positions : 31
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Configuration : 6P + 7P + 18P
  • Contact Current Rating (Max) (AMP) : 1.5, 2, 1.3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .2 MICM  [8 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Termination Area Plating Finish : Matte

Dimensions


  • Height Above PC Board : 6 MM  [.236 INCH ]
  • PCB Thickness (Recommended) : 1 MM  [.039 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM , .8 MM , 1 MM  [.039 INCH , .031 INCH , .05 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Boardlock Length : 1.8 MM  [.071 INCH ]
  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Polarization
  • Mounting Location : Bottom
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Receptacle
  • Connector System : Cable-to-Board
  • Product Grouping : SATA
  • Product Type : Connector
  • Profile : Slimline
  • Shell : Without

Termination Features


  • Termination Post Length : 1.8 MM  [.071 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2129116-1
Product Name SATA Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers