TE Connectivity D-Shaped Connectors 212059-9

Description
Body Features D-Sub Connector Insert Arrangement : 5C5 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 5C5 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 212059-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
212059-9
D-Shaped Connectors 212059-9
Body Features D-Sub Connector Insert Arrangement : 5C5 Front Shell Material : Steel Front Shell Plating Material : Tin Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Tin Configuration Features Number of Positions : 5 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 5C5
  • Front Shell Material : Steel
  • Front Shell Plating Material : Tin
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 5
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Options : Order Separately
  • Contact Size : Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A34512-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34512-ND
D-Sub, D-Shaped Connector Housings A34512-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position

Buy Now Datasheet
D-Sub Connectors - 212059-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
212059-9
D-Sub Connectors 212059-9
AMPLIMITE.RECPT ASSY,SZ3,5C5,109,COA X

AMPLIMITE.RECPT ASSY,SZ3,5C5,109,COAX

Buy Now
Amplimite.recpt Assy,sz3,5C5,109,coax Amp - Te Connectivity - 98X6489 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite.recpt Assy,sz3,5C5,109,coax Amp - Te Connectivity
98X6489
Amplimite.recpt Assy,sz3,5C5,109,coax Amp - Te Connectivity 98X6489
AMPLIMITE.RECPT ASSY,SZ3,5C5,109,COA X

AMPLIMITE.RECPT ASSY,SZ3,5C5,109,COAX

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 212059-9 A34512-ND 212059-9 98X6489
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Amplimite.recpt Assy,sz3,5C5,109,coax Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data