TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-179608-0

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 34.3 MM  [1.35 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 34.3 MM  [1.35 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-179608-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-179608-0
Connector Hardware, Mounts, Locks & Retainers 3-179608-0
Body Features Primary Product Color : Natural Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Number of Rows : 2 Dimensions Product Height : 6.9 MM  [.271 INCH ] Product Length : 34.3 MM  [1.35 INCH ] Product Width : 8.5 MM  [.334 INCH ] Row-to-Row Spacing : 6.5 MM  [.255 INCH ] Wire Size (AWG) : 28 - 22 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 30
  • Number of Rows : 2

Dimensions


  • Product Height : 6.9 MM  [.271 INCH ]
  • Product Length : 34.3 MM  [1.35 INCH ]
  • Product Width : 8.5 MM  [.334 INCH ]
  • Row-to-Row Spacing : 6.5 MM  [.255 INCH ]
  • Wire Size (AWG) : 28 - 22

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A100959-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A100959-ND
Rectangular Connector Accessories A100959-ND
Connector Holder For AMPMODU MT Series

Connector Holder For AMPMODU MT Series

Buy Now Datasheet
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity - 01P0291 - Newark, An Avnet Company
Chicago, IL, United States
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity
01P0291
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity 01P0291
CT DBL ROW HOLDER,MT,30P,NA

CT DBL ROW HOLDER,MT,30P,NA

Supplier's Site Datasheet
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity - 76AC5888 - Newark, An Avnet Company
Chicago, IL, United States
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity
76AC5888
Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity 76AC5888
CT DBL ROW HOLDER,MT,30P,NA

CT DBL ROW HOLDER,MT,30P,NA

Supplier's Site
CONN DBL ROW HOLDER MT 30POS - 792-3-179608-0 - Utmel Electronic Limited
Hong Kong, China
CONN DBL ROW HOLDER MT 30POS
792-3-179608-0
CONN DBL ROW HOLDER MT 30POS 792-3-179608-0
CONN DBL ROW HOLDER MT 30POS

CONN DBL ROW HOLDER MT 30POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-179608-0 A100959-ND 01P0291 792-3-179608-0
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ct Dbl Row Holder,mt,30P,na Amp - Te Connectivity CONN DBL ROW HOLDER MT 30POS
Contact Size (AWG) 22 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1010-036-0406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details