"30 Position FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
1.0 NON-ZIF FPC B/C SMT 30P
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A111145TR-ND | 36AC3195 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 1.0 Non-Zif Fpc B/c Smt 30P Amp - Te Connectivity |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts |