"Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)"
DYNAMIC 3200 HDR H 6P ASSY ROHS COMPLIANT: YES
DYNAMIC 3200 HDR H 6P ASSY
CONN HDR 6POS R/A KEY-XY TIN
CONN HEADER R/A 6POS 5.08MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29400-ND | 07C7293 | 792-3-178139-5 | 3-178139-5 |
| Product Name | Headers, Male Pins | Dynamic 3200 Hdr H 6P Assy Rohs Compliant Amp - Te Connectivity | CONN HDR 6POS R/A KEY-XY TIN | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole | Through Hole, Right Angle | |
| Voltage Rating | 600 volts | 600 volts | 600 volts | |
| Number of Contacts | 6 # |