RCPT, 2.0MM, 26P,VRT MT, 8 Au , 2.6ST
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 26POS 0.079 GOLD PCB
RCPT, 2.0MM, 26P,VRT MT, 8 Au , 2.6ST
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1734506-6 | A108129-ND | 3-1734506-6 | 99X0293 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rcpt, 2.0Mm, 26P,vrt Mt, 8 Au , 2.6St Te Connectivity |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | VRT | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |