TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 3-1775187-0

Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet
Description
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A118142TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118142TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118142TR-ND
30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364530-3-1775187-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364530-3-1775187-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364530-3-1775187-0
Win Source Part Number: 1364530-3-1775187-0 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fine Mate Package: Tape & Reel (TR) Product Status: Obsolete Features: Solder Retention Base Product Number: 1775187 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 5.00µin (0.127µm) Connector Type: Receptacle, Center Strip Contacts Number of Positions: 30 Number of Rows: 2 Pitch: 0.020" (0.50mm) Height Above Board: 0.085" (2.16mm)

Win Source Part Number: 1364530-3-1775187-0
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fine Mate
Package: Tape & Reel (TR)
Product Status: Obsolete
Features: Solder Retention
Base Product Number: 1775187
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 5.00µin (0.127µm)
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 30
Number of Rows: 2
Pitch: 0.020" (0.50mm)
Height Above Board: 0.085" (2.16mm)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-3-1775187-0
SMD Electronic Connector 308-3-1775187-0
CONN RCPT 30POS SMD GOLD Product overview: 3-1775187-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-3-1775187-0 can be used for catalog matching and distributor lookup.

CONN RCPT 30POS SMD GOLD Product overview: 3-1775187-0 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-3-1775187-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-1775187-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-1775187-0
CONN RCPT 30POS SMD GOLD

CONN RCPT 30POS SMD GOLD

Supplier's Site
.5 Btb Fm Rcpt 30P Peg Amp - Te Connectivity - 36AC3240 - Newark, An Avnet Company
Chicago, IL, United States
.5 Btb Fm Rcpt 30P Peg Amp - Te Connectivity
36AC3240
.5 Btb Fm Rcpt 30P Peg Amp - Te Connectivity 36AC3240
.5 BTB FM RCPT 30P PEG

.5 BTB FM RCPT 30P PEG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A118142TR-ND 1364530-3-1775187-0 308-3-1775187-0 3-1775187-0 36AC3240
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) .5 Btb Fm Rcpt 30P Peg Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data