TE Connectivity Board-In Connectors 3-173985-5

Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 32 MM  [1.26 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 32 MM  [1.26 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 3-173985-5 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
3-173985-5
Board-In Connectors 3-173985-5
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 15 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 PCB Contact Termination Area Plating Material : Pre-Tin Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 32 MM  [1.26 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box Packaging Quantity : 90 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 15
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2
  • PCB Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Connector Height : 5.1 MM  [.201 INCH ]
  • Connector Length : 32 MM  [1.26 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box
  • Packaging Quantity : 90

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Singapore, Singapore
2A 125V Electronic Connector
316-3-173985-5
2A 125V Electronic Connector 316-3-173985-5
15 Pos 2mm Pitch IDC Header, Male, 2A, 125V AC, Tin Plated Bronze Product overview: 3-173985-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-173985-5 can be used for catalog matching and distributor lookup.

15 Pos 2mm Pitch IDC Header, Male, 2A, 125V AC, Tin Plated Bronze Product overview: 3-173985-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-173985-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 3-173985-5 - 855624-3-173985-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-173985-5
855624-3-173985-5
Rectangular Connectors - 3-173985-5 855624-3-173985-5
Manufacturer: TE Connectivity Win Source Part Number: 855624-3-173985-5 Series: CT Amp-In Features: Position Connector Package: Tray Family Name: 173985 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 6480 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A108368, -3-173985-5-SI

Manufacturer: TE Connectivity
Win Source Part Number: 855624-3-173985-5
Series: CT Amp-In
Features: Position Connector
Package: Tray
Family Name: 173985
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 6480
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A108368, -3-173985-5-SI

Buy Now Datasheet
Board In, Direct Wire to Board - A108368-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A108368-ND
Board In, Direct Wire to Board A108368-ND
15 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

15 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

Buy Now Datasheet
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity - 18R0305 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity
18R0305
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity 18R0305
AMP CT MT AMP-IN HDR-V BLU 15P

AMP CT MT AMP-IN HDR-V BLU 15P

Supplier's Site
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity - 76AC5857 - Newark, An Avnet Company
Chicago, IL, United States
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity
76AC5857
Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity 76AC5857
AMP CT MT AMP-IN HDR-V BLU 15P

AMP CT MT AMP-IN HDR-V BLU 15P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-173985-5 316-3-173985-5 855624-3-173985-5 A108368-ND 18R0305
Product Name Board-In Connectors 2A 125V Electronic Connector Rectangular Connectors - 3-173985-5 Board In, Direct Wire to Board Amp Ct Mt Amp-In Hdr-V Blu 15P Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Press-Fit IDT
Voltage Rating 125 volts
Current Rating 2.0 amps
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data