EDAC, Inc. Edgeboard Connectors 317-040-542-802

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-317-040-542-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-317-040-542-802-ND
Edgeboard Connectors 151-317-040-542-802-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac - 60AJ0621 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
60AJ0621
Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac 60AJ0621
CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, DUAL, 40POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-317-040-542-802-ND 60AJ0621
Product Name Edgeboard Connectors Card Edge Conn, Dual, 40Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002420ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers