2 Pos Power Connector, 7.92mm, Solder, Straight, 12A, 600V Product overview: 3-176976-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-176976-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-3-176976-1 | 3-176976-1 | A117582-ND |
| Product Name | 12A 600V Electronic Connector | Contacts | Headers, Male Pins |
| Termination | Solder | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 12.0 amps |