"Connector Header Through Hole 6 position 0.150"" (3.81mm)"
6 Pos 3.81mm Header, 10A, Gold, Thru-Hole, Shrouded Product overview: 3-178141-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-178141-2 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A29414-ND | 316-3-178141-2 |
| Product Name | Headers, Male Pins | 10A Electronic Connector |
| Connector Type | Header Connector; Header | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |