TE Connectivity FPC Connectors 3-1734839-6

Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 23.43 MM  [.922 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 23.43 MM  [.922 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 3-1734839-6 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
3-1734839-6
FPC Connectors 3-1734839-6
Body Features Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Contact Mating Location : Top Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Thickness : .025 MICM  [.984 MICIN ] Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 2.05 MM  [.08 INCH ] Connector Length : 23.43 MM  [.922 INCH ] Connector Width : 5.1 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000 Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 36
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .025 MICM  [.984 MICIN ]
  • Contact Mating Location : Top
  • Contact Shape & Form : Single Beam
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Thickness : .025 MICM  [.984 MICIN ]

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 2.05 MM  [.08 INCH ]
  • Connector Length : 23.43 MM  [.922 INCH ]
  • Connector Width : 5.1 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 2000

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC), Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 3-1734839-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
3-1734839-6
FFC / FPC 3-1734839-6
FPC CONN. 0.5MM PITCH T/C,36P

FPC CONN. 0.5MM PITCH T/C,36P

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - A100228TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A100228TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A100228TR-ND
"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

"36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Ffc/fpc Connector, Receptacle 36 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity - 18R0289 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 36 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity
18R0289
Ffc/fpc Connector, Receptacle 36 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity 18R0289
FFC/FPC CONNECTOR, RECEPTACLE 36 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 36 POSITION 1ROW, FULL REEL; Pitch Spacing:0.5mm; No. of Contacts:36Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 3-1734839-6 3-1734839-6 A100228TR-ND 18R0289
Product Name FPC Connectors FFC / FPC FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle 36 Position 1Row, Full Reel; Pitch Spacing Amp - Te Connectivity
Termination Surface Mount Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data