TE Connectivity PCB D-Sub Connectors 3-1740199-2

Description
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 3 Footprint : 7 MM  [.276 INCH ] Grounded : Yes Grounding Indents : With Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 3 Footprint : 7 MM  [.276 INCH ] Grounded : Yes Grounding Indents : With Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 3-1740199-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
3-1740199-2
PCB D-Sub Connectors 3-1740199-2
Body Features Color : Black Connector Profile : Eurostyle Plastic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Preloaded : Yes Contact Features Contact Base Material : CuMg Contact Current Rating (Max) (AMP) : 4.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICM) : .8 Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : PCT GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention : With Mating Retention Type : Threaded Insert Mating Retention Type : Female Screwlocks, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Other Installation Height (MM) : 3.6 Packaging Features Packaging Method : Tape Packaging Quantity : 225 Product Type Features Boss on Shield : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board D-Sub Shell Size : 3 Footprint : 7 MM  [.276 INCH ] Grounded : Yes Grounding Indents : With Grounding Straps : With Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Eurostyle
  • Plastic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle
  • Preloaded : Yes

Contact Features


  • Contact Base Material : CuMg
  • Contact Current Rating (Max) (AMP) : 4.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICM) : .8
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Color : Black
  • Housing Material : PCT GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Installation Height (MM) : 3.6

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 225

Product Type Features


  • Boss on Shield : With
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 3
  • Footprint : 7 MM  [.276 INCH ]
  • Grounded : Yes
  • Grounding Indents : With
  • Grounding Straps : With
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A118139TR-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A118139TR-ND
D-Sub Connector Assemblies A118139TR-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 3-1740199-2 A118139TR-ND
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies
Connector Type Board to Board Connector; D-Sub Connector Plug, Male Pins
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data