TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-178129-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-178129-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-178129-6
Rectangular Wire & Cable Connectors & Housings 3-178129-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29369-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29369-ND
Rectangular Connector Housings A29369-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201806
Wire Housings & Plugs 7201806
TE Connectivity 3-178129-6

TE Connectivity 3-178129-6

Supplier's Site
Wire Housings & Plugs - 7201806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201806P
Wire Housings & Plugs 7201806P
TE Connectivity 3-178129-6

TE Connectivity 3-178129-6

Supplier's Site
Wire Housings & Plugs - 1642945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642945
Wire Housings & Plugs 1642945
TE Connectivity 3-178129-6

TE Connectivity 3-178129-6

Supplier's Site
Singapore, Singapore
600V Electronic Connector
340-3-178129-6
600V Electronic Connector 340-3-178129-6
6P Wire-to-Wire Receptacle, 600V, UL94 V-0, Black Product overview: 3-178129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-178129-6 can be used for catalog matching and distributor lookup.

6P Wire-to-Wire Receptacle, 600V, UL94 V-0, Black Product overview: 3-178129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-3-178129-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN RECEPT 5.08 6POS KEY-XY - 792-3-178129-6 - Utmel Electronic Limited
Hong Kong, China
CONN RECEPT 5.08 6POS KEY-XY
792-3-178129-6
CONN RECEPT 5.08 6POS KEY-XY 792-3-178129-6
CONN RECEPT 5.08 6POS KEY-XY

CONN RECEPT 5.08 6POS KEY-XY

Supplier's Site
Dynamic 3200 Rec Hsg 6P Dbl Rohs Compliant Amp - Te Connectivity - 07C7291 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 Rec Hsg 6P Dbl Rohs Compliant Amp - Te Connectivity
07C7291
Dynamic 3200 Rec Hsg 6P Dbl Rohs Compliant Amp - Te Connectivity 07C7291
DYNAMIC 3200 REC HSG 6P DBL ROHS COMPLIANT: YES

DYNAMIC 3200 REC HSG 6P DBL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-178129-6 A29369-ND 7201806 7201806P 340-3-178129-6 792-3-178129-6 07C7291
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 600V Electronic Connector CONN RECEPT 5.08 6POS KEY-XY Dynamic 3200 Rec Hsg 6P Dbl Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Rectangular Connector Housings - A121988-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Rectangular Connector Accessories - 102540-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers