TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-173977-0

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-173977-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-173977-0
Rectangular Wire & Cable Connectors & Housings 3-173977-0
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 10 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Connector Height : 50.8 MM  [2 INCH ]

Electrical Characteristics


  • Termination Resistance (MOHM) : 10

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - 3-173977-0-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3-173977-0-ND
Free Hanging, Panel Mount 3-173977-0-ND
10 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Ct Mt Rec Assy 10P Blue Amp - Te Connectivity - 76AC5851 - Newark, An Avnet Company
Chicago, IL, United States
Ct Mt Rec Assy 10P Blue Amp - Te Connectivity
76AC5851
Ct Mt Rec Assy 10P Blue Amp - Te Connectivity 76AC5851
CT MT REC ASSY 10P BLUE

CT MT REC ASSY 10P BLUE

Supplier's Site
Ct Mt Rec Assy 10P Blue Rohs Compliant Amp - Te Connectivity - 12H9595 - Newark, An Avnet Company
Chicago, IL, United States
Ct Mt Rec Assy 10P Blue Rohs Compliant Amp - Te Connectivity
12H9595
Ct Mt Rec Assy 10P Blue Rohs Compliant Amp - Te Connectivity 12H9595
CT MT REC ASSY 10P BLUE ROHS COMPLIANT: YES

CT MT REC ASSY 10P BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-173977-0 3-173977-0-ND 76AC5851
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Ct Mt Rec Assy 10P Blue Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 17-102917-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103653-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers