TE Connectivity Board-In Connectors 3-173985-0

Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 22 MM  [.866 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 22 MM  [.866 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 3-173985-0 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
3-173985-0
Board-In Connectors 3-173985-0
Body Features Primary Product Color : Light Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 5.1 MM  [.201 INCH ] Connector Length : 22 MM  [.866 INCH ] PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box, Tray Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Connector Height : 5.1 MM  [.201 INCH ]
  • Connector Length : 22 MM  [.866 INCH ]
  • PCB Thickness (Recommended) : .8 MM  [.031 - .063 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Tray
  • Packaging Quantity : 130

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - A108366-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A108366-ND
Board In, Direct Wire to Board A108366-ND
10 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

10 Position Individual Wires Connector Blue IDC 26-28 AWG Through Hole

Buy Now Datasheet
Rectangular Connectors - 3-173985-0 - 763142-3-173985-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-173985-0
763142-3-173985-0
Rectangular Connectors - 3-173985-0 763142-3-173985-0
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763142-3-173985-0 Series: CT Amp-In Packaging: Tray Number of Positions: 10 Mounting Style: Through Hole Color: Blue Connector Type: Individual Wires Number of Positions Loaded: All Number of Rows: 1 Contact Finish: Tin Wire Gauge: 26-28 AWG Cable Termination: IDC Cable Pitch: 0.079" (2.00mm) Board-Side Pitch: 0.079" (2.00mm) Family Name: 173985 Categories: Connectors, Interconnects Introduction Date: May 24, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763142-3-173985-0
Series: CT Amp-In
Packaging: Tray
Number of Positions: 10
Mounting Style: Through Hole
Color: Blue
Connector Type: Individual Wires
Number of Positions Loaded: All
Number of Rows: 1
Contact Finish: Tin
Wire Gauge: 26-28 AWG
Cable Termination: IDC
Cable Pitch: 0.079" (2.00mm)
Board-Side Pitch: 0.079" (2.00mm)
Family Name: 173985
Categories: Connectors, Interconnects
Introduction Date: May 24, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
316-3-173985-0
2A Electronic Connector 316-3-173985-0
10 Pos 2mm Pitch IDC Header, Straight, Thru-Hole, 2A, Blue Product overview: 3-173985-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-173985-0 can be used for catalog matching and distributor lookup.

10 Pos 2mm Pitch IDC Header, Straight, Thru-Hole, 2A, Blue Product overview: 3-173985-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-173985-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ct Amp-In Assy 10P V Blue Amp - Te Connectivity - 76AC5854 - Newark, An Avnet Company
Chicago, IL, United States
Ct Amp-In Assy 10P V Blue Amp - Te Connectivity
76AC5854
Ct Amp-In Assy 10P V Blue Amp - Te Connectivity 76AC5854
CT AMP-IN ASSY 10P V BLUE

CT AMP-IN ASSY 10P V BLUE

Supplier's Site
Ct Amp-In Assy 10P V Blue Rohs Compliant Amp - Te Connectivity - 57H7134 - Newark, An Avnet Company
Chicago, IL, United States
Ct Amp-In Assy 10P V Blue Rohs Compliant Amp - Te Connectivity
57H7134
Ct Amp-In Assy 10P V Blue Rohs Compliant Amp - Te Connectivity 57H7134
CT AMP-IN ASSY 10P V BLUE ROHS COMPLIANT: YES

CT AMP-IN ASSY 10P V BLUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-173985-0 A108366-ND 763142-3-173985-0 316-3-173985-0 76AC5854
Product Name Board-In Connectors Board In, Direct Wire to Board Rectangular Connectors - 3-173985-0 2A Electronic Connector Ct Amp-In Assy 10P V Blue Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Press-Fit IDC IDT
Voltage Rating 125 volts
Current Rating 2.0 amps 2.0 amps
Contact Pitch 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data