"Connector Header Through Hole 3 position 0.200"" (5.08mm)"
CONN HEADER VERT 3POS 5.08MM
DYNAMIC D-3200 V-HDR ASSY 3P Z
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119658-ND | 3-178136-5 | 88AJ0268 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D-3200 V-Hdr Assy 3P Z Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |