"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
RCPT, 2.0MM, 20P,VRT MT, 8 Au , 2.6ST
20 Pos 2mm Pitch Female Socket Header, Vertical, Gold, 1A Product overview: 3-1734506-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1734506-3 can be used for catalog matching and distributor lookup.
CONN RCPT 20POS 0.079 GOLD PCB
RCPT, 2.0MM, 20P,VRT MT, 8 Au , 2.6ST
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108127-ND | 3-1734506-3 | 316-3-1734506-3 | 3-1734506-3 | 99X0291 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | 1A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Rcpt, 2.0Mm, 20P,vrt Mt, 8 Au , 2.6St Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | VRT | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | |||
| Number of Contacts | 20 # |