Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Identification Marking
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
"32 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle"
FPC CONN. 0.5MM PITCH T/C,32P
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-1734839-2 | A101347TR-ND | 3-1734839-2 | 75AC8104 |
| Product Name | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies | FFC / FPC | Fpc Conn. 0.5Mm Pitch T/c,32P Amp - Te Connectivity |
| Termination | Surface Mount | |||
| Mounting | Board Mount | Surface Mount, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 0.5 amps | 0.5 amps |